Capital Lighting, Inc. V503-SN Lamps-Pharmacy-Floor 409454

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
V503-SN Lamps-Pharmacy-Floor - 409454 - Capital Lighting, Inc.
Columbus, OH, USA
V503-SN Lamps-Pharmacy-Floor
409454
V503-SN Lamps-Pharmacy-Floor 409454
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409454
Product Name V503-SN Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details