Capital Lighting, Inc. WL616-PB Sconces-Double Candle 409452

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Wall Sconce Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Wall Sconce Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL616-PB Sconces-Double Candle - 409452 - Capital Lighting, Inc.
Columbus, OH, USA
WL616-PB Sconces-Double Candle
409452
WL616-PB Sconces-Double Candle 409452
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Wall Sconce Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Wall Sconce
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409452
Product Name WL616-PB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details