Capital Lighting, Inc. P16-D02-627 Lamps-Desk/Piano Lamps 409438

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P16-D02-627 Lamps-Desk/Piano Lamps - 409438 - Capital Lighting, Inc.
Columbus, OH, USA
P16-D02-627 Lamps-Desk/Piano Lamps
409438
P16-D02-627 Lamps-Desk/Piano Lamps 409438
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409438
Product Name P16-D02-627 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details