Capital Lighting, Inc. V500-2-AB Lamps-Pharmacy-Floor 409420

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.00 Bulb Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.00 Bulb Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
V500-2-AB Lamps-Pharmacy-Floor - 409420 - Capital Lighting, Inc.
Columbus, OH, USA
V500-2-AB Lamps-Pharmacy-Floor
409420
V500-2-AB Lamps-Pharmacy-Floor 409420
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 56.00 Bulb Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 56.00
Bulb
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409420
Product Name V500-2-AB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details