Capital Lighting, Inc. PH100-62-F Lamps-Pharmacy-Floor 409411

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-62-F Lamps-Pharmacy-Floor - 409411 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-62-F Lamps-Pharmacy-Floor
409411
PH100-62-F Lamps-Pharmacy-Floor 409411
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409411
Product Name PH100-62-F Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details