Capital Lighting, Inc. PL20-WB Lamps-Swing Arm-Wall 409409

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Library Lamp Category: Library Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Library Lamp Category: Library Lamp

Suppliers

Company
Product
Description
Supplier Links
PL20-WB Lamps-Swing Arm-Wall - 409409 - Capital Lighting, Inc.
Columbus, OH, USA
PL20-WB Lamps-Swing Arm-Wall
409409
PL20-WB Lamps-Swing Arm-Wall 409409
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Library Lamp Category: Library Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Library Lamp
Category: Library Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409409
Product Name PL20-WB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details