Capital Lighting, Inc. PLED100-617 Lamps-Desk/Piano Lamps 409406

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PLED100-617 Lamps-Desk/Piano Lamps - 409406 - Capital Lighting, Inc.
Columbus, OH, USA
PLED100-617 Lamps-Desk/Piano Lamps
409406
PLED100-617 Lamps-Desk/Piano Lamps 409406
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.00
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409406
Product Name PLED100-617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details