Capital Lighting, Inc. PLED101-527 Lamps-Desk/Piano Lamps 409403

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PLED101-527 Lamps-Desk/Piano Lamps - 409403 - Capital Lighting, Inc.
Columbus, OH, USA
PLED101-527 Lamps-Desk/Piano Lamps
409403
PLED101-527 Lamps-Desk/Piano Lamps 409403
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 4.00
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409403
Product Name PLED101-527 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details