Capital Lighting, Inc. PLED101-61 Lamps-Desk/Piano Lamps 409401

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PLED101-61 Lamps-Desk/Piano Lamps - 409401 - Capital Lighting, Inc.
Columbus, OH, USA
PLED101-61 Lamps-Desk/Piano Lamps
409401
PLED101-61 Lamps-Desk/Piano Lamps 409401
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 4.00
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409401
Product Name PLED101-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details