Capital Lighting, Inc. 2651MRPE Island/Pool Table-2 Light Bar 409352

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 10.58 Product Name: Two Light Pendant UPC: 783209265110 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Canopy: L 9 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 10.58 Product Name: Two Light Pendant UPC: 783209265110 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Canopy: L 9 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2651MRPE Island/Pool Table-2 Light Bar - 409352 - Capital Lighting, Inc.
Columbus, OH, USA
2651MRPE Island/Pool Table-2 Light Bar
409352
2651MRPE Island/Pool Table-2 Light Bar 409352
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 10.58 Product Name: Two Light Pendant UPC: 783209265110 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Canopy: L 9 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Weight: 10.58
Product Name: Two Light Pendant
UPC: 783209265110
Category: Island Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 9
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409352
Product Name 2651MRPE Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details