PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.75
Length 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Palladium
Product Name: Two-Light Highlands Wall Fixture
UPC: 785652472527
Category: Wall - Bath Lighting
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 1/2`` DP:1 5/16``
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 409344 |
| Product Name | 47251-824 Bathroom Fixtures-Two Lights |
| Application | Residential |