Capital Lighting, Inc. 94883-71 Semi-Flush Mts.-Spot Lights 409339

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.44 Height: 6.63 Length 6.63 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Dusted Ivory Product Name: One Light Trenton Directional Mono Point UPC: 785652096907 Category: Ambiance Lighting Systems Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/8`` DP:31/32``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.44 Height: 6.63 Length 6.63 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Dusted Ivory Product Name: One Light Trenton Directional Mono Point UPC: 785652096907 Category: Ambiance Lighting Systems Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/8`` DP:31/32``

Suppliers

Company
Product
Description
Supplier Links
94883-71 Semi-Flush Mts.-Spot Lights - 409339 - Capital Lighting, Inc.
Columbus, OH, USA
94883-71 Semi-Flush Mts.-Spot Lights
409339
94883-71 Semi-Flush Mts.-Spot Lights 409339
PRODUCT DETAILS / SPECS Width/Dia: 3.44 Height: 6.63 Length 6.63 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Dusted Ivory Product Name: One Light Trenton Directional Mono Point UPC: 785652096907 Category: Ambiance Lighting Systems Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/8`` DP:31/32``

PRODUCT DETAILS / SPECS
Width/Dia: 3.44
Height: 6.63
Length 6.63
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Bronze / Dusted Ivory
Product Name: One Light Trenton Directional Mono Point
UPC: 785652096907
Category: Ambiance Lighting Systems
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5 1/8`` DP:31/32``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409339
Product Name 94883-71 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details