Capital Lighting, Inc. 1026BK Exterior -Wall Mount 409328

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209102613 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209102613 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1026BK Exterior -Wall Mount - 409328 - Capital Lighting, Inc.
Columbus, OH, USA
1026BK Exterior -Wall Mount
409328
1026BK Exterior -Wall Mount 409328
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.87 Product Name: One Light Outdoor Wall Lantern UPC: 783209102613 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.87
Product Name: One Light Outdoor Wall Lantern
UPC: 783209102613
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409328
Product Name 1026BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details