Capital Lighting, Inc. 1014RP Exterior -Wall Mount 409321

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 3.74 Product Name: Three Light Outdoor Wall Lantern UPC: 783209101432 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 3.74 Product Name: Three Light Outdoor Wall Lantern UPC: 783209101432 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1014RP Exterior -Wall Mount - 409321 - Capital Lighting, Inc.
Columbus, OH, USA
1014RP Exterior -Wall Mount
409321
1014RP Exterior -Wall Mount 409321
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 3.74 Product Name: Three Light Outdoor Wall Lantern UPC: 783209101432 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust Patina
Weight: 3.74
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209101432
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409321
Product Name 1014RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details