Capital Lighting, Inc. 20091FTOI Semi-Flush Mts.-Bowl Style 409314

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.59 Product Name: Two Light Semi-Flush Mount UPC: 783209058460 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.59 Product Name: Two Light Semi-Flush Mount UPC: 783209058460 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20091FTOI Semi-Flush Mts.-Bowl Style - 409314 - Capital Lighting, Inc.
Columbus, OH, USA
20091FTOI Semi-Flush Mts.-Bowl Style
409314
20091FTOI Semi-Flush Mts.-Bowl Style 409314
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.59 Product Name: Two Light Semi-Flush Mount UPC: 783209058460 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.59
Product Name: Two Light Semi-Flush Mount
UPC: 783209058460
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409314
Product Name 20091FTOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details