Capital Lighting, Inc. 20094FTOI Mid. Chandeliers-Glass Down 409313

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209058378 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209058378 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20094FTOI Mid. Chandeliers-Glass Down - 409313 - Capital Lighting, Inc.
Columbus, OH, USA
20094FTOI Mid. Chandeliers-Glass Down
409313
20094FTOI Mid. Chandeliers-Glass Down 409313
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209058378 Category: Down Light Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.53
Product Name: Three Light Chandelier
UPC: 783209058378
Category: Down Light Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409313
Product Name 20094FTOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details