Capital Lighting, Inc. 20095FTOI Mid. Chandeliers-Glass Up 409311

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.09 Product Name: Five Light Chandelier UPC: 783209058385 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.09 Product Name: Five Light Chandelier UPC: 783209058385 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20095FTOI Mid. Chandeliers-Glass Up - 409311 - Capital Lighting, Inc.
Columbus, OH, USA
20095FTOI Mid. Chandeliers-Glass Up
409311
20095FTOI Mid. Chandeliers-Glass Up 409311
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.09 Product Name: Five Light Chandelier UPC: 783209058385 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.09
Product Name: Five Light Chandelier
UPC: 783209058385
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409311
Product Name 20095FTOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details