Capital Lighting, Inc. 31005CU Mid. Chandeliers-Candle 409308

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 30 Product Name: Six Light Chandelier UPC: 783209054868 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 30 Product Name: Six Light Chandelier UPC: 783209054868 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31005CU Mid. Chandeliers-Candle - 409308 - Capital Lighting, Inc.
Columbus, OH, USA
31005CU Mid. Chandeliers-Candle
409308
31005CU Mid. Chandeliers-Candle 409308
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 30 Product Name: Six Light Chandelier UPC: 783209054868 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 30
Product Name: Six Light Chandelier
UPC: 783209054868
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409308
Product Name 31005CU Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details