Capital Lighting, Inc. KG99A-69 Fans-Light Kits 409286

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Qty: 4 Wattage: 14 Finish: Burnished Brass Product Name: Four Light Fan Light Kit UPC: 743928649745 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Qty: 4 Wattage: 14 Finish: Burnished Brass Product Name: Four Light Fan Light Kit UPC: 743928649745 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
KG99A-69 Fans-Light Kits - 409286 - Capital Lighting, Inc.
Columbus, OH, USA
KG99A-69 Fans-Light Kits
409286
KG99A-69 Fans-Light Kits 409286
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Qty: 4 Wattage: 14 Finish: Burnished Brass Product Name: Four Light Fan Light Kit UPC: 743928649745 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Bulb
Qty: 4
Wattage: 14
Finish: Burnished Brass
Product Name: Four Light Fan Light Kit
UPC: 743928649745
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409286
Product Name KG99A-69 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details