Capital Lighting, Inc. KG89-97 Fans-Light Kits 409284

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Antique Pewter Product Name: One Light Ceiling Fan UPC: 743928639548 Glass: Scavo Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Antique Pewter Product Name: One Light Ceiling Fan UPC: 743928639548 Glass: Scavo Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
KG89-97 Fans-Light Kits - 409284 - Capital Lighting, Inc.
Columbus, OH, USA
KG89-97 Fans-Light Kits
409284
KG89-97 Fans-Light Kits 409284
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Antique Pewter Product Name: One Light Ceiling Fan UPC: 743928639548 Glass: Scavo Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Antique Pewter
Product Name: One Light Ceiling Fan
UPC: 743928639548
Glass: Scavo
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409284
Product Name KG89-97 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details