Capital Lighting, Inc. KGC5-63 Fans-Light Kits 409280

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sunset Product Name: Three Light Ceiling Fan UPC: 743928642067 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sunset Product Name: Three Light Ceiling Fan UPC: 743928642067 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
KGC5-63 Fans-Light Kits - 409280 - Capital Lighting, Inc.
Columbus, OH, USA
KGC5-63 Fans-Light Kits
409280
KGC5-63 Fans-Light Kits 409280
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Sunset Product Name: Three Light Ceiling Fan UPC: 743928642067 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tuscan Sunset
Product Name: Three Light Ceiling Fan
UPC: 743928642067
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409280
Product Name KGC5-63 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details