Capital Lighting, Inc. KG1N-32 Fans-Light Kits 409250

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 4 Product Name: Three Light fixture UPC: 743928613593 Safety Listing: Dry Instruction: http://www.casablanc afanco.com/uploadedF iles/Casablanca/Supp ort/Owners_Manuals/K G1N.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 4 Product Name: Three Light fixture UPC: 743928613593 Safety Listing: Dry Instruction: http://www.casablanc afanco.com/uploadedF iles/Casablanca/Supp ort/Owners_Manuals/K G1N.pdf

Suppliers

Company
Product
Description
Supplier Links
KG1N-32 Fans-Light Kits - 409250 - Capital Lighting, Inc.
Columbus, OH, USA
KG1N-32 Fans-Light Kits
409250
KG1N-32 Fans-Light Kits 409250
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Copper Weight: 4 Product Name: Three Light fixture UPC: 743928613593 Safety Listing: Dry Instruction: http://www.casablanc afanco.com/uploadedF iles/Casablanca/Supp ort/Owners_Manuals/K G1N.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Copper
Weight: 4
Product Name: Three Light fixture
UPC: 743928613593
Safety Listing: Dry
Instruction: http://www.casablancafanco.com/uploadedFiles/Casablanca/Support/Owners_Manuals/KG1N.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409250
Product Name KG1N-32 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details