Capital Lighting, Inc. 2687MROI Bathroom Fixtures-Two Lights 409193

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: Two Light Bath Vanity UPC: 783209268777 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: Two Light Bath Vanity UPC: 783209268777 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2687MROI Bathroom Fixtures-Two Lights - 409193 - Capital Lighting, Inc.
Columbus, OH, USA
2687MROI Bathroom Fixtures-Two Lights
409193
2687MROI Bathroom Fixtures-Two Lights 409193
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: Two Light Bath Vanity UPC: 783209268777 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.09
Product Name: Two Light Bath Vanity
UPC: 783209268777
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409193
Product Name 2687MROI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details