Capital Lighting, Inc. 11049SVOI Mid. Chandeliers-Glass Up 409184

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.38 Product Name: Three Light Chandelier UPC: 783209009127 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.38 Product Name: Three Light Chandelier UPC: 783209009127 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11049SVOI Mid. Chandeliers-Glass Up - 409184 - Capital Lighting, Inc.
Columbus, OH, USA
11049SVOI Mid. Chandeliers-Glass Up
409184
11049SVOI Mid. Chandeliers-Glass Up 409184
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.38 Product Name: Three Light Chandelier UPC: 783209009127 Category: Mini Chandelier Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.38
Product Name: Three Light Chandelier
UPC: 783209009127
Category: Mini Chandelier
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409184
Product Name 11049SVOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details