Capital Lighting, Inc. 11078FTOI Bathroom Fixtures-Three Lights 409181

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.81 Product Name: Three Light Bath Vanity UPC: 783209006287 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.81 Product Name: Three Light Bath Vanity UPC: 783209006287 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11078FTOI Bathroom Fixtures-Three Lights - 409181 - Capital Lighting, Inc.
Columbus, OH, USA
11078FTOI Bathroom Fixtures-Three Lights
409181
11078FTOI Bathroom Fixtures-Three Lights 409181
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.81 Product Name: Three Light Bath Vanity UPC: 783209006287 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.81
Product Name: Three Light Bath Vanity
UPC: 783209006287
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409181
Product Name 11078FTOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details