Capital Lighting, Inc. 2697MRPB Mid. Chandeliers-Glass Down 409175

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 5.73 Product Name: Three Light Chandelier UPC: 783209269712 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 5.73 Product Name: Three Light Chandelier UPC: 783209269712 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2697MRPB Mid. Chandeliers-Glass Down - 409175 - Capital Lighting, Inc.
Columbus, OH, USA
2697MRPB Mid. Chandeliers-Glass Down
409175
2697MRPB Mid. Chandeliers-Glass Down 409175
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 5.73 Product Name: Three Light Chandelier UPC: 783209269712 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 5.73
Product Name: Three Light Chandelier
UPC: 783209269712
Category: Mini Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409175
Product Name 2697MRPB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details