Capital Lighting, Inc. 5829CLSN Semi-Flush Mts.-Bowl Style 409165

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Two Light Semi-Flush Mount UPC: 783209582927 Category: Semi-Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Two Light Semi-Flush Mount UPC: 783209582927 Category: Semi-Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5829CLSN Semi-Flush Mts.-Bowl Style - 409165 - Capital Lighting, Inc.
Columbus, OH, USA
5829CLSN Semi-Flush Mts.-Bowl Style
409165
5829CLSN Semi-Flush Mts.-Bowl Style 409165
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6.17 Product Name: Two Light Semi-Flush Mount UPC: 783209582927 Category: Semi-Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 6.17
Product Name: Two Light Semi-Flush Mount
UPC: 783209582927
Category: Semi-Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409165
Product Name 5829CLSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details