Capital Lighting, Inc. 8011MROI Sconces-Single Glass 409159

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.65 Product Name: One Light Wall Sconce UPC: 783209801141 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.65 Product Name: One Light Wall Sconce UPC: 783209801141 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8011MROI Sconces-Single Glass - 409159 - Capital Lighting, Inc.
Columbus, OH, USA
8011MROI Sconces-Single Glass
409159
8011MROI Sconces-Single Glass 409159
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.65 Product Name: One Light Wall Sconce UPC: 783209801141 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 1.65
Product Name: One Light Wall Sconce
UPC: 783209801141
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409159
Product Name 8011MROI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details