Capital Lighting, Inc. 8013MRSN Bathroom Fixtures-Three Lights 409156

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.58 Product Name: Three Light Bath Vanity UPC: 783209801325 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.58 Product Name: Three Light Bath Vanity UPC: 783209801325 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8013MRSN Bathroom Fixtures-Three Lights - 409156 - Capital Lighting, Inc.
Columbus, OH, USA
8013MRSN Bathroom Fixtures-Three Lights
409156
8013MRSN Bathroom Fixtures-Three Lights 409156
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.58 Product Name: Three Light Bath Vanity UPC: 783209801325 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 5.58
Product Name: Three Light Bath Vanity
UPC: 783209801325
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409156
Product Name 8013MRSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details