Capital Lighting, Inc. 8023WSKB Bathroom Fixtures-Three Lights 409155

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 9.48 Product Name: Three Light Bath Vanity UPC: 783209802353 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 9.48 Product Name: Three Light Bath Vanity UPC: 783209802353 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8023WSKB Bathroom Fixtures-Three Lights - 409155 - Capital Lighting, Inc.
Columbus, OH, USA
8023WSKB Bathroom Fixtures-Three Lights
409155
8023WSKB Bathroom Fixtures-Three Lights 409155
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 9.48 Product Name: Three Light Bath Vanity UPC: 783209802353 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kentucky Bronze
Weight: 9.48
Product Name: Three Light Bath Vanity
UPC: 783209802353
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409155
Product Name 8023WSKB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details