Capital Lighting, Inc. 4010CLPE Exterior -Wall Mount 409142

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209401044 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209401044 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4010CLPE Exterior -Wall Mount - 409142 - Capital Lighting, Inc.
Columbus, OH, USA
4010CLPE Exterior -Wall Mount
409142
4010CLPE Exterior -Wall Mount 409142
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209401044 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209401044
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409142
Product Name 4010CLPE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details