Capital Lighting, Inc. 5831FTOI Flush Mounts-Bowl Style 409136

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Flush Mount UPC: 783209583191 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Flush Mount UPC: 783209583191 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5831FTOI Flush Mounts-Bowl Style - 409136 - Capital Lighting, Inc.
Columbus, OH, USA
5831FTOI Flush Mounts-Bowl Style
409136
5831FTOI Flush Mounts-Bowl Style 409136
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Flush Mount UPC: 783209583191 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.75
Product Name: Two Light Flush Mount
UPC: 783209583191
Category: Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409136
Product Name 5831FTOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details