Capital Lighting, Inc. 6204FTBK Exterior -Ceiling Mount 409129

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Weight: 3 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209620414 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Weight: 3 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209620414 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6204FTBK Exterior -Ceiling Mount - 409129 - Capital Lighting, Inc.
Columbus, OH, USA
6204FTBK Exterior -Ceiling Mount
409129
6204FTBK Exterior -Ceiling Mount 409129
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Black Weight: 3 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209620414 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Black
Weight: 3
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209620414
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409129
Product Name 6204FTBK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details