Capital Lighting, Inc. 5835FTOI Pendants-Bowl Style 409116

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209583504 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209583504 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5835FTOI Pendants-Bowl Style - 409116 - Capital Lighting, Inc.
Columbus, OH, USA
5835FTOI Pendants-Bowl Style
409116
5835FTOI Pendants-Bowl Style 409116
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209583504 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.5
Product Name: Three Light Invert Bowl Pendant
UPC: 783209583504
Category: Invert Bowl Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409116
Product Name 5835FTOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details