Capital Lighting, Inc. 6203FTWT Exterior -Ceiling Mount 409108

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2.2 Product Name: One Light Outdoor Ceiling Mount UPC: 783209620339 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2.2 Product Name: One Light Outdoor Ceiling Mount UPC: 783209620339 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6203FTWT Exterior -Ceiling Mount - 409108 - Capital Lighting, Inc.
Columbus, OH, USA
6203FTWT Exterior -Ceiling Mount
409108
6203FTWT Exterior -Ceiling Mount 409108
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2.2 Product Name: One Light Outdoor Ceiling Mount UPC: 783209620339 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 2.2
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209620339
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409108
Product Name 6203FTWT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details