Capital Lighting, Inc. 5850MRAC Flush Mounts-Bowl Style 409107

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Acorn Weight: 2.89 Product Name: One Light Flush Mount UPC: 783209585003 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Acorn Weight: 2.89 Product Name: One Light Flush Mount UPC: 783209585003 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5850MRAC Flush Mounts-Bowl Style - 409107 - Capital Lighting, Inc.
Columbus, OH, USA
5850MRAC Flush Mounts-Bowl Style
409107
5850MRAC Flush Mounts-Bowl Style 409107
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Acorn Weight: 2.89 Product Name: One Light Flush Mount UPC: 783209585003 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Acorn
Weight: 2.89
Product Name: One Light Flush Mount
UPC: 783209585003
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409107
Product Name 5850MRAC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details