Capital Lighting, Inc. 5850MRTW Flush Mounts-Bowl Style 409106

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Weight: 2.89 Product Name: One Light Flush Mount UPC: 783209585065 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Weight: 2.89 Product Name: One Light Flush Mount UPC: 783209585065 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5850MRTW Flush Mounts-Bowl Style - 409106 - Capital Lighting, Inc.
Columbus, OH, USA
5850MRTW Flush Mounts-Bowl Style
409106
5850MRTW Flush Mounts-Bowl Style 409106
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured White Weight: 2.89 Product Name: One Light Flush Mount UPC: 783209585065 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured White
Weight: 2.89
Product Name: One Light Flush Mount
UPC: 783209585065
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409106
Product Name 5850MRTW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details