Capital Lighting, Inc. 5855LTOI Flush Mounts-Bowl Style 409101

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.87 Product Name: Two Light Flush Mount UPC: 783209585522 Category: Flush Mount Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.87 Product Name: Two Light Flush Mount UPC: 783209585522 Category: Flush Mount Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5855LTOI Flush Mounts-Bowl Style - 409101 - Capital Lighting, Inc.
Columbus, OH, USA
5855LTOI Flush Mounts-Bowl Style
409101
5855LTOI Flush Mounts-Bowl Style 409101
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.87 Product Name: Two Light Flush Mount UPC: 783209585522 Category: Flush Mount Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 2.87
Product Name: Two Light Flush Mount
UPC: 783209585522
Category: Flush Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409101
Product Name 5855LTOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details