Capital Lighting, Inc. 85102BK Exterior -Wall Mount 409098

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209032309 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209032309 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85102BK Exterior -Wall Mount - 409098 - Capital Lighting, Inc.
Columbus, OH, USA
85102BK Exterior -Wall Mount
409098
85102BK Exterior -Wall Mount 409098
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 2.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209032309 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 2.49
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032309
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409098
Product Name 85102BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details