Capital Lighting, Inc. 13584AF Mid. Chandeliers-Candle 409096

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Florentine Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209058774 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Florentine Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209058774 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13584AF Mid. Chandeliers-Candle - 409096 - Capital Lighting, Inc.
Columbus, OH, USA
13584AF Mid. Chandeliers-Candle
409096
13584AF Mid. Chandeliers-Candle 409096
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Florentine Weight: 8.53 Product Name: Three Light Chandelier UPC: 783209058774 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Auburn Florentine
Weight: 8.53
Product Name: Three Light Chandelier
UPC: 783209058774
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409096
Product Name 13584AF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details