Capital Lighting, Inc. 85103BK Exterior -Wall Mount 409079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209032323 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209032323 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85103BK Exterior -Wall Mount - 409079 - Capital Lighting, Inc.
Columbus, OH, USA
85103BK Exterior -Wall Mount
409079
85103BK Exterior -Wall Mount 409079
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209032323 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Black
Weight: 4.4
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032323
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409079
Product Name 85103BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details