Capital Lighting, Inc. 85465SFSE Exterior -Wall Mount 409077

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 6.71 Product Name: One Light Outdoor Wall Lantern UPC: 783209031739 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 6.71 Product Name: One Light Outdoor Wall Lantern UPC: 783209031739 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85465SFSE Exterior -Wall Mount - 409077 - Capital Lighting, Inc.
Columbus, OH, USA
85465SFSE Exterior -Wall Mount
409077
85465SFSE Exterior -Wall Mount 409077
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 6.71 Product Name: One Light Outdoor Wall Lantern UPC: 783209031739 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Extension: 14.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 6.71
Product Name: One Light Outdoor Wall Lantern
UPC: 783209031739
Category: Outdoor Wall Mount
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409077
Product Name 85465SFSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details