Capital Lighting, Inc. 85840WSOI Flush Mounts-Bowl Style 409076

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209048706 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209048706 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85840WSOI Flush Mounts-Bowl Style - 409076 - Capital Lighting, Inc.
Columbus, OH, USA
85840WSOI Flush Mounts-Bowl Style
409076
85840WSOI Flush Mounts-Bowl Style 409076
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.2 Product Name: One Light Flush Mount UPC: 783209048706 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.2
Product Name: One Light Flush Mount
UPC: 783209048706
Category: Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409076
Product Name 85840WSOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details