Capital Lighting, Inc. 91066MRAC Mini Pendants-Rod 409066

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Acorn Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209001701 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Acorn Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209001701 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91066MRAC Mini Pendants-Rod - 409066 - Capital Lighting, Inc.
Columbus, OH, USA
91066MRAC Mini Pendants-Rod
409066
91066MRAC Mini Pendants-Rod 409066
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Acorn Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209001701 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Acorn
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 783209001701
Category: Mini Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409066
Product Name 91066MRAC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details