Capital Lighting, Inc. 91059SVSN Mini Pendants-Rod 409048

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209008977 Category: Mini Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209008977 Category: Mini Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91059SVSN Mini Pendants-Rod - 409048 - Capital Lighting, Inc.
Columbus, OH, USA
91059SVSN Mini Pendants-Rod
409048
91059SVSN Mini Pendants-Rod 409048
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.35 Product Name: One Light Mini Pendant UPC: 783209008977 Category: Mini Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.35
Product Name: One Light Mini Pendant
UPC: 783209008977
Category: Mini Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409048
Product Name 91059SVSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details