Capital Lighting, Inc. 87952MRSN Flush Mounts-Bowl Style 409047

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Three Light Flush Mount UPC: 783209019966 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Three Light Flush Mount UPC: 783209019966 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87952MRSN Flush Mounts-Bowl Style - 409047 - Capital Lighting, Inc.
Columbus, OH, USA
87952MRSN Flush Mounts-Bowl Style
409047
87952MRSN Flush Mounts-Bowl Style 409047
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Three Light Flush Mount UPC: 783209019966 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 5.94
Product Name: Three Light Flush Mount
UPC: 783209019966
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409047
Product Name 87952MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details