Capital Lighting, Inc. 89905MW Fans-Ceiling Fans 409046

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.50 Bulb Type: TBD Finish: Matte White Weight: 13.73 Product Name: 52 Ceiling Fan White/Light Oak Blades UPC: 783209022591 Category: Indoor Ceiling Fan Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.50 Bulb Type: TBD Finish: Matte White Weight: 13.73 Product Name: 52 Ceiling Fan White/Light Oak Blades UPC: 783209022591 Category: Indoor Ceiling Fan Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
89905MW Fans-Ceiling Fans - 409046 - Capital Lighting, Inc.
Columbus, OH, USA
89905MW Fans-Ceiling Fans
409046
89905MW Fans-Ceiling Fans 409046
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 12.50 Bulb Type: TBD Finish: Matte White Weight: 13.73 Product Name: 52 Ceiling Fan White/Light Oak Blades UPC: 783209022591 Category: Indoor Ceiling Fan Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.50
Bulb
Type: TBD
Finish: Matte White
Weight: 13.73
Product Name: 52 Ceiling Fan White/Light Oak Blades
UPC: 783209022591
Category: Indoor Ceiling Fan
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Ceiling Fans
Product Number 409046
Product Name 89905MW Fans-Ceiling Fans
Unlock Full Specs
to access all available technical data

Similar Products