Capital Lighting, Inc. 91102CLSN Pendants-Glass Down 409036

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.28 Product Name: One Light Pendant UPC: 783209008632 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.28 Product Name: One Light Pendant UPC: 783209008632 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91102CLSN Pendants-Glass Down - 409036 - Capital Lighting, Inc.
Columbus, OH, USA
91102CLSN Pendants-Glass Down
409036
91102CLSN Pendants-Glass Down 409036
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7.28 Product Name: One Light Pendant UPC: 783209008632 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7.28
Product Name: One Light Pendant
UPC: 783209008632
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409036
Product Name 91102CLSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details