Capital Lighting, Inc. 92090FTOI Mini Pendants-Rod 409035

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783209058453 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783209058453 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92090FTOI Mini Pendants-Rod - 409035 - Capital Lighting, Inc.
Columbus, OH, USA
92090FTOI Mini Pendants-Rod
409035
92090FTOI Mini Pendants-Rod 409035
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.3 Product Name: One Light Mini Pendant UPC: 783209058453 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.3
Product Name: One Light Mini Pendant
UPC: 783209058453
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409035
Product Name 92090FTOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details