Capital Lighting, Inc. 92011WT Semi-Flush Mts.-Spot Lights 409032

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: White Weight: 1.54 Product Name: Two Light Can Wall/Flush Mount UPC: 783209012936 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: White Weight: 1.54 Product Name: Two Light Can Wall/Flush Mount UPC: 783209012936 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92011WT Semi-Flush Mts.-Spot Lights - 409032 - Capital Lighting, Inc.
Columbus, OH, USA
92011WT Semi-Flush Mts.-Spot Lights
409032
92011WT Semi-Flush Mts.-Spot Lights 409032
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: White Weight: 1.54 Product Name: Two Light Can Wall/Flush Mount UPC: 783209012936 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 50
Finish: White
Weight: 1.54
Product Name: Two Light Can Wall/Flush Mount
UPC: 783209012936
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409032
Product Name 92011WT Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details